GMKOREA EDS-M-7213

POWER STEERING HOSES

inactive
Buy Now
Organization: GMKOREA
Publication Date: 23 February 2004
Status: inactive
Page Count: 5
scope:

PURPOSE

This standard specifies the requirements for hose material to be used in hydraulic power steering.

Suction hose : It is the hose applied to between oil pressure pump and reservoir, while low pressure is put on during operation.

Return hose : It is the hose applied to between oil pressure pump and gear, gear and reservoir, while high pressure is put on during operation.

Elastic hose : It is the hose applied to between oil pressure pump and gear, while high pressure is put on during operation.

Document History

June 1, 2012
Power Steering Hoses
A description is not available for this item.
GMKOREA EDS-M-7213
February 23, 2004
POWER STEERING HOSES
PURPOSE This standard specifies the requirements for hose material to be used in hydraulic power steering. Suction hose : It is the hose applied to between oil pressure pump and reservoir, while...

References

Advertisement