DS/EN 1993-1-5/AC

Eurocode 3 - Design of steel structures - Part 1-5: Plated structural elements

active
Organization: DS
Publication Date: 20 May 2009
Status: active
Page Count: 14
ICS Code (Metal structures): 91.080.10
ICS Code (91.070.30): 91.070.30
ICS Code (Technical aspects): 91.010.30
scope:

(1) EN 1993-1-5 gives design requirements of stiffened and unstiffened plates which are subject to inplane forces. (2) Effects due to shear lag, in-plane load introduction and plate buckling for I-section girders and box girders are covered. Also covered are plated structural components subject to in-plane loads as in tanks and silos. The effects of out-of-plane loading are outside the scope of this document. NOTE 1: The rules in this part complement the rules for class 1, 2, 3 and 4 sections, see EN 993-1-1. NOTE 2: For the design of slender plates which are subject to repeated direct stress and/or shear and also fatigue due to out-of-plane bending of plate elements (breathing) see EN 1993-2 and EN 1993-6. NOTE 3: For the effects of out-of-plane loading and for the combination of in-plane effects and out-of-plane loading effects see EN 1993-2 and EN 1993-1-7. NOTE 4: Single plate elements may be considered as flat where the curvature radius r satisfies: t a r 2³ (1.1) where a is the panel width t is the plate thickness.

Document History

September 25, 2019
Eurocode 3 – Design of steel structures – Part 1-5: Plated structural elements
EN 1993-1-5 gives design requirements of stiffened and unstiffened plates which are subject to inplane forces. Effects due to shear lag, in-plane load introduction and plate buckling for I-section...
May 2, 2017
Eurocode 3 – Design of steel structures – Part 1-5: Plated structural elements
(1) EN 1993-1-5 gives design requirements of stiffened and unstiffened plates which are subject to inplane forces. (2) Effects due to shear lag, in-plane load introduction and plate buckling for...
DS/EN 1993-1-5/AC
May 20, 2009
Eurocode 3 - Design of steel structures - Part 1-5: Plated structural elements
(1) EN 1993-1-5 gives design requirements of stiffened and unstiffened plates which are subject to inplane forces. (2) Effects due to shear lag, in-plane load introduction and plate buckling for...
November 14, 2007
National Annex to Eurocode 3: Design of steel structures – Part 1-5: Plated structural elements
This National Annex lays down the conditions for the implementation of the Eurocode.
November 14, 2007
National Annex to Eurocode 3: Design of steel structures - Part 1-5: Plated structural elements
This National Annex lays down the conditions for the implementation of the Eurocode.
July 2, 2007
Eurocode 3 - Design of steel structures - Part 1-5: Plated structural elements
(1) EN 1993-1-5 gives design requirements of stiffened and unstiffened plates which are subject to inplane forces. (2) Effects due to shear lag, in-plane load introduction and plate buckling for...
January 8, 2007
Eurocode 3 - Design of steel structures - Part 1-5: Plated structural elements
(1) EN 1993-1-5 gives design requirements of stiffened and unstiffened plates which are subject to inplane forces. (2) Effects due to shear lag, in-plane load introduction and plate buckling for...
Eurocode 3 – Design of steel structures – Part 1-5: Plated structural elements
(1) EN 1993-1-5 gives design requirements of stiffened and unstiffened plates which are subject to inplane forces. (2) Effects due to shear lag, in-plane load introduction and plate buckling for...
Advertisement