ISA 60079-31

Explosive Atmospheres – Part 31: Equipment Dust Ignition Protection by Enclosure “t”

inactive
Buy Now
Organization: ISA
Publication Date: 10 November 2009
Status: inactive
Page Count: 22
scope:

This standard is applicable to electrical equipment protected by enclosure and surface temperature limitation for use in explosive dust atmospheres. It specifies requirements for design, construction and testing of electrical equipment.

This standard supplements and modifies the general requirements of ANSI/ISA 60079-0. Where a requirement of this standard conflicts with a requirement of ANSI/ISA 60079-0, the requirement of this standard shall take precedence.

This standard does not apply to dusts of explosives, which do not require atmospheric oxygen for combustion, or to pyrophoric substances.

This standard does not apply to electrical equipment intended for use in underground parts of mines as well as those parts of surface installations of such mines endangered by firedamp and/or combustible dust.

This standard does not take account of any risk due to an emission of flammable or toxic gas from the dust.

NOTE 1 The application of electrical equipment in atmospheres, which may contain combustible dust as well as explosive gas, whether simultaneously or separately, may require additional protective measures.

NOTE 2 Where the equipment has to meet other environmental conditions, for example, protection against ingress of water and resistance to corrosion, additional methods of protection may be necessary. The method used should not adversely affect the integrity of the enclosure.

Document History

June 12, 2015
Explosive Atmospheres – Part 31: Equipment Dust Ignition Protection by Enclosure “t”
This standard is applicable to electrical equipment protected by enclosure and surface temperature limitation for use in explosive dust atmospheres. It specifies requirements for design, construction...
May 2, 2013
Explosive Atmospheres – Part 31: Equipment Dust Ignition Protection by Enclosure “t”
This standard is applicable to electrical equipment protected by enclosure and surface temperature limitation for use in explosive dust atmospheres. It specifies requirements for design, construction...
ISA 60079-31
November 10, 2009
Explosive Atmospheres – Part 31: Equipment Dust Ignition Protection by Enclosure “t”
This standard is applicable to electrical equipment protected by enclosure and surface temperature limitation for use in explosive dust atmospheres. It specifies requirements for design, construction...

References

Advertisement