DS/EN ISO 1452-5
Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 5: Fitness for purpose of the system
| Organization: | DS |
| Publication Date: | 23 February 2010 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Water supply systems): | 91.140.60 |
| ICS Code (External water conveyance systems): | 93.025 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 1452 specifies the characteristics for the fitness for purpose of unplasticized poly(vinyl chloride) (PVC-U) piping systems intended for water supply and for buried and above-ground drainage and sewerage under pressure. It also specifies the test parameters for the test methods referred to in this part of ISO 1452. In conjunction with ISO 1452-1, ISO 1452-2, ISO 1452-3 and ISO 1452-4, it is applicable to joints and assemblies with components of PVC-U, other plastics and non-plastics materials intended to be used for the following: a) water mains and services buried in ground; b) conveyance of water above ground for both outside and inside buildings; c) buried and above-ground drainage and sewerage under pressure; It is applicable to piping systems intended for the supply of water under pressure up to and including 25 °C (cold water) intended for human consumption and for general purposes as well as for waste water under pressure. This part of ISO 1452 is also applicable to components for the conveyance of water and waste water up to and including 45 °C. For temperatures between 25 °C and 45 °C, Figure A.1 of ISO 1452-2:2009 applies. NOTE The producer and the end-user can come to agreement on the possibilities of use for temperatures above 45 °C on a case-by-case basis.
Document History