DLA - SMD-5962-89724 REV A

MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY, OCTAL D FLIP-FLOP WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 November 1991
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices.

The complete part number shall be as be as shown in the following, example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54F574 Octal D flip-flop with three state outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follow:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200" ), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 8, 2021
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY, OCTAL D FLIP-FLOP WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
June 15, 2016
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY, OCTAL D FLIP-FLOP WITH THREESTATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 6, 2006
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY, OCTAL D FLIP-FLOP WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89724 REV A
November 22, 1991
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY, OCTAL D FLIP-FLOP WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices....
August 9, 1989
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY, OCTAL D FLIP-FLOP WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement