NEMA - ANSI/NEMA HP 3

Electrical and Electronic PTFE (Polytetrafluoroethylene) Insulated High Temperature Hook-Up Wire; Types ET (250 Volts), E (600 Volts), and EE (1000 Volts)

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2001
Status: inactive
Page Count: 34
scope:

This Standards Publication covers specific requirements for PTFE (polytetrafluoroethylene) insulated solid and stranded wire, designed for the internal wiring of high reliability electrical and electronic equipment. This Standards Publication addresses 250 volt (Type ET), 600 volt (Type E), and 1000 volt (Type EE) wire and permits continuous conductor temperature ratings of -65°C to +200°C with silver-coated conductors and -65°C to +260°C with nickel-coated conductors. These types of hook-up wire are used when the following properties are called for:

• High temperature resistance

• Low temperature resistance

• Low dielectric constant

• Solder iron resistance

• Resistance to cleaning solutions or a variety of chemicals that may come in contact with either the wire or the equipment

• Good flexibility and flex life when stranded conductors are used

 

Document History

January 1, 2021
Insulated High-Temperature Hook-Up Wire; Types ET (250 Volts), E (600 Volts), and EE (1000 Volts)
This Standards publication covers specific requirements for PTFE (polytetrafluoroethylene) insulated solid and stranded wire designed for the internal wiring of high reliability electrical and...
January 1, 2012
Insulated High Temperature Hook-Up Wire; Types ET (250 Volts), E (600 Volts), and EE (1000 Volts)
This standards publication covers specific requirements for PTFE (polytetrafluoroethylene) insulated solid and stranded wire designed for the internal wiring of high reliability electrical and...
January 1, 2001
Electrical and Electronic PTFE (Polytetrafluoroethylene) Insulated High Temperature Hook-Up Wire; Types ET (250 Volts), E (600 Volts), and EE (1000 Volts)
A description is not available for this item.
ANSI/NEMA HP 3
January 1, 2001
Electrical and Electronic PTFE (Polytetrafluoroethylene) Insulated High Temperature Hook-Up Wire; Types ET (250 Volts), E (600 Volts), and EE (1000 Volts)
This Standards Publication covers specific requirements for PTFE (polytetrafluoroethylene) insulated solid and stranded wire, designed for the internal wiring of high reliability electrical and...
January 1, 2001
Electrical and Electronic PTFE (Polytetrafluoroethylene) Insulated High Temperature Hook-Up Wire; Types ET (250 Volts), E (600 Volts), and EE (1000 Volts)
A description is not available for this item.
January 1, 1997
Electrical and Electronic PTFE (Polytetrafluoroethylene) Insulated High Temperature Hook-Up Wire; Types ET (250 Volts), E (600 Volts), and EE (1000 Volts)
A description is not available for this item.
January 1, 1987
Electrical and Electronic PTFE (Polytetrafluoro- ethylene) Insulated High Temperature Hook-Up Wire; Types E (600 Volt), EE (1000 Volt), and ET (250 Volt)
A description is not available for this item.

References

Advertisement