ASTM International - ASTM E581-10
Standard Test Methods for Chemical Analysis of Manganese-Copper Alloys
| Organization: | ASTM International |
| Publication Date: | 15 January 2010 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
| ICS Code (Copper and copper alloys): | 77.120.30 |
significance And Use:
These test methods for the chemical analysis of metals and alloys are primarily intended to test such materials for compliance with compositional specifications. It is assumed that all who use... View More
scope:
1.1 These test methods cover the chemical analysis of manganese-copper alloys having chemical compositions within the following limits:
1.2 The test methods appear in the following order:
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
11.1 This test method covers the determination of iron in concentrations from 0.003 % to 0.02 %.
21.1 This test method covers the determination of manganese in concentrations from 28.0 % to 32.0 %.
28.1 This test method covers the determination of phosphorus in concentrations from 0.002 % to 0.014 %.
Document History