DSF/FprEN ISO 8510-2
Adhesives - Peel test for a flexible-bonded-to-rigid test specimen assembly - Part 2: 180 degree peel (ISO 8510-2:2006)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 16 |
| ICS Code (Adhesives): | 83.180 |
scope:
This part of ISO 8510 specifies a 180° peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where one adherend is flexible and the other is rigid. A 90° peel test, more suitable for use with less flexible adherends that crack, break or delaminate in the 180° peel test, is described in ISO 8510-1.
Document History
November 11, 2010
Adhesives - Peel test for a flexible-bonded-to-rigid test specimen assembly - Part 2: 180 degree peel
This part of ISO 8510 specifies a 180° peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where one adherend is flexible and the...
DSF/FprEN ISO 8510-2
Adhesives - Peel test for a flexible-bonded-to-rigid test specimen assembly - Part 2: 180 degree peel (ISO 8510-2:2006)
This part of ISO 8510 specifies a 180° peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where one adherend is flexible and the...