ITU-T P.1100
Narrow-band hands-free communication in motor vehicles
| Organization: | ITU-T |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 102 |
scope:
The aim of this Recommendation is to define use cases and test methods for narrow-band handsfree communication in vehicles. This Recommendation covers:
- build-in hands-free systems;
- after-market hands-free car kits;
- corded headsets; and
- wireless headsets;
to be used in vehicles for communication while driving.
This Recommendation addresses the test of complete systems as well as the subsystems of hands-free microphone and telephone with short-range wireless transmission link used to interconnect the hands-free system to the mobile network.
For testing, the test setup and the recommended environmental conditions are described.
The methods, the analysis and the performance parameters described in this Recommendation are based on test signals and test procedures as defined in [ITU-T P.50], [ITU-T P.501], [ITU-T P.502], [ITU-T P.340] and [ITU-T P.380].
Document History