GMKOREA EDS-T-3407

TEST METHOD FOR DETERMINING THE DISTORTION RATE OF MIRRORS

inactive
Buy Now
Organization: GMKOREA
Publication Date: 19 June 2006
Status: inactive
Page Count: 4
scope:

This standard applies to mirrors for automobiles, which are classified into the inside mirror, outside mirror and under mirror according to attached positions or purpose of use. The distortion rate test applies to all these mirror types.

PURPOSE

This standard aims at specifying the method of measuring the distortion rate of mirrors in automobiles for observing by the driver of the area around the vehicle or the rear view.

Document History

August 1, 2011
Test Method for Determining the Distortion Rate of Mirrors
This standard applies to mirrors for automobiles, which are classified into the inside mirror, outside mirror and under mirror according to attached positions or purpose of use. The distortion rate...
GMKOREA EDS-T-3407
June 19, 2006
TEST METHOD FOR DETERMINING THE DISTORTION RATE OF MIRRORS
This standard applies to mirrors for automobiles, which are classified into the inside mirror, outside mirror and under mirror according to attached positions or purpose of use. The distortion rate...
Advertisement