AWWA C517

Resilient-Seated Cast-Iron Eccentric Plug Valves

inactive
Buy Now
Organization: AWWA
Publication Date: 14 June 2009
Status: inactive
Page Count: 36
scope:

This standard describes resilient-seated cast-iron eccentric plug valves, 3 in. (75 mm) through 72 in. (1,800 mm) in diameter, with flanged, grooved, or mechanical-joint ends, for water, wastewater, and reclaimed water systems having a pH range from 6 to 12 and a temperature range from 33°F to 125°F (0.6°C to 52°C). The minimum design pressure shall be 175 psig (1,208 kPa) for 3 in. through 12 in. (75 mm through 300 mm) sizes and 150 psig (1,034 kPa) for 14 in. through 72 in. (350 mm through 1,800 mm) sizes.

Purpose

The purpose of this standard is to provide minimum requirements for resilient-seated cast-iron eccentric plug valves, suitable for water, wastewater, and reclaimed water service, including materials, application, inspection, handling, and shipping.

Document History

January 16, 2016
Resilient-Seated Cast-Iron Eccentric Plug Valves
This standard describes resilient-seated cast-iron eccentric plug valves, 3 in. (75 mm) through 72 in. (1,800 mm) in diameter, with flanged, grooved, or mechanical-joint ends, for water, wastewater,...
January 16, 2016
Resilient-Seated Cast-Iron Eccentric Plug Valves
This standard describes resilient-seated cast-iron eccentric plug valves, 3 in. (75 mm) through 72 in. (1,800 mm) in diameter, with flanged, grooved, or mechanical- joint ends, for water, wastewater,...
AWWA C517
June 14, 2009
Resilient-Seated Cast-Iron Eccentric Plug Valves
This standard describes resilient-seated cast-iron eccentric plug valves, 3 in. (75 mm) through 72 in. (1,800 mm) in diameter, with flanged, grooved, or mechanical-joint ends, for water, wastewater,...
June 12, 2005
Resilient-Seated Cast-Iron Eccentric Plug Valves
This standard describes resilient-seated cast-iron eccentric plug valves, 3 in. (75 mm) through 72 in. (1,800 mm) in diameter, with flanged, grooved, or mechanical-joint ends, for water having a pH...

References

Advertisement