BSI - BS EN 3753

Aerospace series - Nuts, anchor, self-locking, fixed, 60 Degrees corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 Degrees C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 March 2010
Status: active
Page Count: 12
ICS Code (Nuts): 49.030.30

Document History

BS EN 3753
March 31, 2010
Aerospace series - Nuts, anchor, self-locking, fixed, 60 Degrees corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 Degrees C
A description is not available for this item.

References

Advertisement