SNV - SN EN 4635

Aerospace series - Screws, 100 Degrees countersunk head, six lobes recess, short thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 270 MPa (at ambient temperature) / 650 Degrees C

active, Most Current
Organization: SNV
Publication Date: 1 December 2009
Status: active
Page Count: 9
ICS Code (Bolts, screws, studs): 49.030.20

Document History

SN EN 4635
December 1, 2009
Aerospace series - Screws, 100 Degrees countersunk head, six lobes recess, short thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 270 MPa (at ambient temperature) / 650 Degrees C
A description is not available for this item.
Advertisement