DS/ISO 20906

Acoustics - Unattended monitoring of aircraft sound in the vicinity of airports

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 January 2010
Status: active
Page Count: 46
ICS Code (Construction of airports): 93.120
ICS Code (Noise emitted by means of transport): 17.140.30
scope:

This International Standard specifies a) the typical application for a permanently installed sound monitor around an airport; b) performance specifications for instruments, requirements for installing and operating unattended instruments so as to determine continuously monitored sound pressure levels of aircraft sound at selected locations; c) requirements for monitoring the sound of aircraft operations from an airport; d) requirements for the quantities to be determined to describe the sound of aircraft operations; e) requirements for data to be reported and how often the reports should be published; f) a procedure to determine the expanded uncertainty of the reported data in accordance with the Guide to the expression of uncertainty in measurements; This International Standard does not provide 1) a method for confirming or validating predicted sound contours; 2) a method for determining, validating or confirming aircraft noise certification data. 3) methods for describing the sound generated by ground movement except on the runway after start of roll for take-offs, and between touchdown and exiting from the runway for landings, or the use of auxiliary power units.

Document History

July 2, 2013
Acoustics - Unattended monitoring of aircraft sound in the vicinity of airports
No scope available
DS/ISO 20906
January 14, 2010
Acoustics - Unattended monitoring of aircraft sound in the vicinity of airports
This International Standard specifies a) the typical application for a permanently installed sound monitor around an airport; b) performance specifications for instruments, requirements for...
No title available
This International Standard specifies: a) the typical application for a permanently installed sound-monitoring system around an airport; b) performance specifications for instruments, and...
Advertisement