NASA-LLIS-0077

Lessons Learned - OMS/RCS System Control Logic

active, Most Current
Organization: NASA
Publication Date: 20 May 1992
Status: active
Page Count: 2
scope:

Description of Driving Event:

While pressurizing the oxidizer propellant tank, a change in ullage pressure of 8 psi occurred and caused the computer program to indicate that the interface and supply valves were closed. At this point, the engineer felt it was safe to close the dome load valve, in reality opening it. He then opened the interface valve, the pressure online with the module was 190 psig, the supply valve was then opened and the pressure spiked to approximately 400 psig, which ruptured the burst disk. The computer program indicated the incorrect status of the system because the control logic limits were not adjusted/reset prior to starting the operation.

Document History

NASA-LLIS-0077
May 20, 1992
Lessons Learned - OMS/RCS System Control Logic
Description of Driving Event: While pressurizing the oxidizer propellant tank, a change in ullage pressure of 8 psi occurred and caused the computer program to indicate that the interface and supply...
Advertisement