SNZ - AS/NZS 2891.14.1.2

Methods of sampling and testing asphalt Method 14.1.2: Field density tests—Determination of field density of compacted asphalt using a nuclear surface moisture-density gauge—Backscatter mode

inactive
Organization: SNZ
Publication Date: 5 April 1999
Status: inactive
Page Count: 12
scope:

This Standard sets out the method for determining the field density of layers of asphalt using a nuclear surface moisture-density gauge in the backscatter mode of operation. The method is applicable to asphalt layers between 50 mm and 100 mm thick and to asphalts having a nominal maximum size not greater than 40 mm.

The method does not detail the operation of the gauge but refers the operator to the manufacturers handbook.

When nuclear gauges are used for density measurement, the quantity of material being assessed is not precisely known. However, reference to the manufacturer's handbook and to current literature may indicate the likely volume.

A nuclear gauge gives an indirect measure of field density and, hence, the backscatter mode requires calibration, in accordance with AS/NZS 2891.14.4. Regular checks on the operation and the calibration of the gauge are also required (see Appendix A). When used in the backscatter mode, a density offset is determined for each combination of asphalt mix/layer thickness to be tested (see Appendix B).

Document History

June 19, 2013
Methods of sampling and testing asphalt Method 14.1.2: Field density tests-Determination of field density of compacted asphalt using a nuclear surface moisture-density gauge-Backscatter mode
This Standard sets out the method for determining the field density of layers of asphalt using a nuclear surface moisture-density gauge in the backscatter mode of operation. The method is applicable...
AS/NZS 2891.14.1.2
April 5, 1999
Methods of sampling and testing asphalt Method 14.1.2: Field density tests—Determination of field density of compacted asphalt using a nuclear surface moisture-density gauge—Backscatter mode
This Standard sets out the method for determining the field density of layers of asphalt using a nuclear surface moisture-density gauge in the backscatter mode of operation. The method is applicable...
Advertisement