DLA - SMD-5962-88599
MICROCIRCUITS, DIGITAL, CMOS, TIMING CONTROL UNIT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 April 1988 |
| Status: | active |
| Page Count: | 18 |
scope:
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function Frequency 01 32C201 Timing control unit 10 MHz
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline J D-3 (24-lead, 1.290" × .610" × .225"), dual-in-line package
Supply voltage range - - - - - - - - - - - - −0.5 V dc to 7.0 V dc Input voltage range - - - - - - - - - - - - - −0.5 V dc to 5.5 V dc Output voltage range - - - - - - - - - - - - −0.5 V dc to 5.5 V dc Storage temperature range - - - - - - - - - - −65°C to +150°C Maximum power dissipation - - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - +300°C Junction temperature (TJ) - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - (See MIL-M-38510, appendix C)
Case operating temperature range - - - - - - - −55°C to +125°C Operating supply voltage range - - - - - - - - 4.75 V dc to 5.25 V dc Minimum high level input voltage - - - - - - - 2.0 V dc Maximum low level input voltage - - - - - - - 0.8 V dc Minimum high level input voltage (XIN only) - 3.8 V dc Maximum low level input voltage (XIN only) - - 1.0 V dc Frequency of operation - - - - - - - - - - - - 10 MHz
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History