NASA-LLIS-0138

Lessons Learned - GOX Vent Arm Air Receivers Bleed Manifold Venting Operations

active, Most Current
Organization: NASA
Publication Date: 25 September 1992
Status: active
Page Count: 2
scope:

Description of Driving Event:

During bleed down of the 125 psi air system, a process which lasts less than one minute, the noise level at the Pad B gaseous oxygen (GOX) vent arm air receiver outlet vent exceeds permissible OSHA noise exposure limits. A noise hazard survey conducted during the bleed down operation was performed on the air system to determine the noise level near the operator's ear. This survey recorded a noise level of 126.5 DBA. OSHA 1910.95, occupational noise exposure, limits noise exposure for fifteen minutes or less to 115 DBA. A possibility exists for personnel permanent hearing loss.

Document History

NASA-LLIS-0138
September 25, 1992
Lessons Learned - GOX Vent Arm Air Receivers Bleed Manifold Venting Operations
Description of Driving Event: During bleed down of the 125 psi air system, a process which lasts less than one minute, the noise level at the Pad B gaseous oxygen (GOX) vent arm air receiver outlet...
Advertisement