ADA - 126

Casting Investments and Refractory Die Materials

inactive
Organization: ADA
Publication Date: 1 January 2009
Status: inactive
scope:

This specification is applicable to dental casting, brazing and refractory investments and refractory die materials, regardless of the nature of the binding system or the particular application. This specification presents requirements for the essential physical and mechanical properties of the materials and the test methods used to determine them. This specification is an identical adoption of ISO 15912:2006, Dentistry-Casting investments and refractory die materials.

Document History

126
January 1, 2015
Casting Investments and Refractory Die Materials
A description is not available for this item.
126
January 1, 2009
Casting Investments and Refractory Die Materials
This specification is applicable to dental casting, brazing and refractory investments and refractory die materials, regardless of the nature of the binding system or the particular application. This...
Advertisement