CENELEC - EN 61755-3-2

Fibre optic connector optical interfaces - Part 3-2: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2009
Status: active
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

EN 61755-3-2
February 1, 2009
Fibre optic connector optical interfaces - Part 3-2: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres
A description is not available for this item.

References

Advertisement