DSF/FprEN 50122-1

Railway applications - Fixed installations - Electrical safety, earthing and the return circuit -- Part 1: Protective provisions against electric shock

inactive
Organization: DS
Status: inactive
Page Count: 79
ICS Code (Electric traction equipment): 29.280
scope:

This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any installations that can be endangered by the traction power supply system. It also applies to all aspects of fixed installations that are necessary to ensure electrical safety during maintenance work within electric traction systems. This European Standard applies to all new lines and to all major revisions to existing lines for the following electric traction systems: - railways; - guided mass transport systems such as - tramways, - elevated and underground railways, - mountain railways, - trolleybus systems, and - magnetically levitated systems, which use a contact line system, - material transportation systems. This European Standard does not apply to - mine traction systems in underground mines, - cranes, transportable platforms and similar transportation equipment on rails, temporary structures (e.g. exhibition structures) in so far as these are not supplied directly or via transformers from the contact line system and are not endangered by the traction power supply system, - suspended cable cars, - funicular railways. This European Standard does not specify working rules for maintenance.

Document History

September 6, 2022
Railway applications – Fixed installations – Electrical safety, earthing and the return circuit – Part 1: Protective provisions against electric shock
This document specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with AC and/or DC traction systems and to any installations that can...
January 24, 2017
Railway applications – Fixed installations – Electrical safety, earthing and the return circuit – Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
November 14, 2016
Railway applications – Fixed installations – Electrical safety, earthing and the return circuit – Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
January 13, 2016
Railway applications – Fixed installations – Electrical safety, earthing and the return circuit – Part 1: Protective provisions against electric shock
To solve misunderstanding about degree of protection for obstacles
November 1, 2012
Railway applications – Fixed installations – Electrical safety, earthing and the return circuit – Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
July 21, 2011
Railway applications – Fixed installations – Electrical safety, earthing and the return circuit – Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
February 8, 2011
Railway applications – Fixed installations – Electrical safety, earthing and the return circuit – Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
October 11, 2007
Railway applications - Fixed installations - Part 1: Protective provisions relating to electrical safety and earthing
This standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. - and d.c. -traction systems and to any installations that...
September 13, 2001
Railway applications - Fixed installations - Part 1: Protective provisions relating to electrical safety and earthing
This standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. - and d.c. -traction systems and to any installations that...
September 1, 1997
Railway applications - Fixed installations - Part 1: Protective provisions relating to electrical safety and earthing
This standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. - and d.c. -traction systems and to any installations that...
Railway applications – Fixed installations – Electrical safety, earthing and the return circuit – Part 1: Protective provisions against electric shock
This document specifies requirements for the protective provisions relating to electrical safety in fixed in-stallations associated with AC and/or DC traction systems and to any installations that...
Railway applications - Fixed installations - Electrical safety, earthing and bonding -- Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
To solve misunderstanding about degree of protection for obstacles
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit -- Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
DSF/FprEN 50122-1
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit -- Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
Advertisement