NPFC - MIL-PRF-29

RESISTORS, FIXED, METER MULTIPLIER, EXTERNAL (HIGH VOLTAGE, FERRULE TERMINAL TYPE)

inactive
Buy Now
Organization: NPFC
Publication Date: 5 February 2010
Status: inactive
Page Count: 14
scope:

This specification covers the requirements for high-voltage, external, meter-multiplier, fixed resistors of the ferrule-terminal type for use with direct-current (dc) instruments drawing 1 milliampere at full-scale deflection. Designers are CAUTIONED on using these resistors in pulse applications (see 6.5).

intended Use:

Resistors covered by this specification are intended for use as external resistors for 2.5 inch (63.5 mm) and 3.5 inch (88.9 mm) voltmeters covered by MIL-PRF-10304 "Meters, Electrical... View More

Document History

May 20, 2020
RESISTOR, FIXED, METER MULTIPLIER, EXTERNAL (HIGH VOLTAGE, FERRULE TERMINAL TYPE)
Resistors covered by this specification are intended for use as external resistors for 2.5 inch (63.5 mm) and 3.5 inch (88.9 mm) voltmeters covered by MIL-PRF-10304 “Meters, Electrical Indicating,...
July 10, 2015
RESISTOR, FIXED, METER MULTIPLIER, EXTERNAL (HIGH VOLTAGE, FERRULE TERMINAL TYPE)
Resistors covered by this specification are intended for use as external resistors for 2.5 inch (63.5 mm) and 3.5 inch (88.9 mm) voltmeters covered by MIL-PRF-10304 "Meters, Electrical Indicating,...
MIL-PRF-29
February 5, 2010
RESISTORS, FIXED, METER MULTIPLIER, EXTERNAL (HIGH VOLTAGE, FERRULE TERMINAL TYPE)
Resistors covered by this specification are intended for use as external resistors for 2.5 inch (63.5 mm) and 3.5 inch (88.9 mm) voltmeters covered by MIL-PRF-10304 "Meters, Electrical Indicating,...
October 24, 2003
RESISTORS, FIXED, METER MULTIPLIER, EXTERNAL (HIGH VOLTAGE, FERRULE TERMINAL TYPE)
A description is not available for this item.
November 30, 1998
RESISTORS, FIXED, METER MULTIPLIER, EXTERNAL (HIGH VOLTAGE, FERRULE TERMINAL TYPE)
Resistors covered by this specification are intended for use as external resistors for 2.5 inch (63.5 mm) and 3.5 inch (88.9 mm) voltmeters covered by MIL-M-10403 "Meters, Electrical Indicating,...
July 25, 1994
RESISTORS, FIXED, METER MULTIPLIER, EXTERNAL (HIGH VOLTAGE, FERRULE TERMINAL TYPE)
A description is not available for this item.
August 23, 1963
RESISTORS, FIXED, METER MULTIPLIER, EXTERNAL (HIGH VOLTAGE, FERRULE TERMINAL TYPE)
A description is not available for this item.
December 27, 1960
RESISTORS, FIXED, METER MULTIPLIER, EXTERNAL (HIGH VOLTAGE, FERRULE TERMINAL TYPE)
A description is not available for this item.
May 31, 1960
RESISTORS, FIXED, METER MULTIPLIER, EXTERNAL (HIGH VOLTAGE, FERRULE TERMINAL TYPE)
This specification covers the requirements for high-voltage, external, meter-multiplier, fixed resistors of the ferrule-terminal type for use with direct-current (dc) instruments drawing .1...
August 3, 1953
RESISTORS, FIXED, METER MULTIPLIER, EXTERNAL (HIGH VOLTAGE, FERRULE TERMINAL TYPE)
A description is not available for this item.
May 8, 1950
RESISTORS, FIXED, METER MULTIPLIER, EXTERNAL (HIGH VOLTAGE, FERRULE TERMINAL TYPE)
A description is not available for this item.
December 29, 1944
RESISTORS, FIXED, METER MULTIPLIER, EXTERNAL (HIGH VOLTAGE, FERRULE TERMINAL TYPE)
A description is not available for this item.
November 13, 1944
RESISTORS, FIXED, METER MULTIPLIER, EXTERNAL (HIGH VOLTAGE, FERRULE TERMINAL TYPE)
A description is not available for this item.

References

Advertisement