CSA C22.2 NO 116

Coil-Lead Wires

inactive
Buy Now
Organization: CSA
Publication Date: 1 March 1980
Status: inactive
Page Count: 157
scope:

This Standard applies to insulated conductors intended for use as leads of transformers, motors, ballasts, solenoids, etc, where the baking temperature of the windings, coils, etc, to which they are attached will not exceed 150°C, except for the Type CL1250 series where the maximum baking temperature will not exceed 160°C, for Types CL1502 and CL1503 where the maximum baking temperature will not exceed 180° C, and for Types CL1501 and CL2001 wires where the maximum baking tempera-tures will not exceed 200°C.

Document History

CSA C22.2 NO 116
March 1, 1980
Coil-Lead Wires
This Standard applies to insulated conductors intended for use as leads of transformers, motors, ballasts, solenoids, etc, where the baking temperature of the windings, coils, etc, to which they are...

References

Advertisement