ASTM International - ASTM C1376-10
Standard Specification for Pyrolytic and Vacuum Deposition Coatings on Flat Glass
| Organization: | ASTM International |
| Publication Date: | 1 March 2010 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Glass in building): | 81.040.20 |
scope:
1.1 This specification covers the optical and aesthetic quality requirements for coatings applied to glass for use in building glazing.
1.2 The coatings covered are applied to the glass using either pyrolytic or vacuum (sputtering) deposition methods and are typically applied to control solar heat gain, energy performance, comfort level, and condensation and enhance the aesthetic of the building.
1.3 This specification addresses blemishes related to the coating only. It does not address glass blemishes, applied ceramic frits, and organic films.
1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers the optical and aesthetic quality requirements for coatings applied to glass for use in building glazing. The coatings covered are applied to the glass using either... View More
Document History