BSI - BS EN 1992-2
Eurocode 2 - Design of concrete structures - Part 2: Concrete bridges - Design and detailing rules
| Organization: | BSI |
| Publication Date: | 2 December 2005 |
| Status: | active |
| Page Count: | 100 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Bridge construction): | 93.040 |
scope:
BS EN 1992-2 gives principles and application rules for the design of concrete bridges in addition to those stated in BS EN 1992-1-1. All relevant clauses of BS EN 1992-1-1 are applicable unless specifically deleted or varied by BS EN 1992-2. Clauses of EN 1992-1-1 that apply to the design of bridges are listed at the beginning of each section. In addition to dealing with the design requirements at various limit states, the code also provides guidance on safety format for non-linear analysis. Twelve informative annexes provide detailed guidance on specific topics.
Document History