DS/CEN ISO/TS 17262
Automatic vehicle and equipment identification - Intermodal goods transport - Numbering and data structures
| Organization: | DS |
| Publication Date: | 30 September 2003 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This Technical Specification defines generic numbering and data structures for unambiguous identification of equipment used for Intermodal goods transport. These data are known as Intermodal Goods Transport Numbering and Data Structures. This Technical Specification defines data independently of the data carrier. The modelling of data is based on Abstract Syntax Notation One (ASN.1) as defined in ISO/IEC 8824. This Technical Specification excludes any physical aspects such as interfaces, dimensions etc. Data that form part of transmission or storage protocols (headers, frame markers and checksums) are excluded. Data defined in this Technical Specification require a system for control and distribution of number series independent of the different AVI/AEI systems. This is required in order to avoid ambiguity and to provide the necessary level of security where appropriate. For this reason the registration authority defined in ENV ISO 14816 applies for this Technical Specification. This Technical Specification enables the use of optimised encoding schemes such as ASN.1 Basic Packed Encoding Rules (PER). This Technical Specification provides interoperability, not only between simple AVI/AEI and more complex RTTT/TICS functions, but also with pre-existing Standards such as container (ISO 10374). Specifications for protecting against changes, classifying and qualifying security aspects of the data are out of scope of this Technical Specification.
Document History