CENELEC - EN 62148-15

Fibre optic active components and devices - Package and interface standards - Part 15: Discrete vertical cavity surface emitting laser packages

inactive
Organization: CENELEC
Publication Date: 1 February 2010
Status: inactive
Page Count: 24
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

May 1, 2021
Fibre optic active components and devices - Package and interface standards - Part 15: Discrete vertical cavity surface emitting laser packages
This part of IEC 62148 covers the physical dimension and interface specifications for discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...
August 1, 2014
Fibre optic active components and devices - Package and interface standards - Part 15: Discrete vertical cavity surface emitting laser packages
This part of IEC 62148 covers the physical dimension and interface specifications for the discrete vertical cavity surface emitting laser (VCSEL) devices in optical telecommunication and optical data...
EN 62148-15
February 1, 2010
Fibre optic active components and devices - Package and interface standards - Part 15: Discrete vertical cavity surface emitting laser packages
A description is not available for this item.
Advertisement