CENELEC - EN 61347-1
Lamp controlgear - Part 1: General and safety requirements
inactive
| Organization: | CENELEC |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 68 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
Document History
May 1, 2015
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 1 000 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz.
This standard also...
May 1, 2015
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz.
This standard also...
May 1, 2008
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz.
This standard also...
May 1, 2008
Lamp controlgear - Part 1: General and safety requirements
A description is not available for this item.
May 1, 2008
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz.
This standard also...
January 1, 2001
Lamp controlgear Part 1: General and safety requirements
A description is not available for this item.
EN 61347-1
January 1, 2001
Lamp controlgear - Part 1: General and safety requirements
A description is not available for this item.