SNZ - NZS 4407.3.3

Methods of sampling and testing road aggregates Test 3.3 The plastic limit

inactive, Most Current
Organization: SNZ
Publication Date: 1 January 1991
Status: inactive
Page Count: 4
scope:

This method covers the determination of the plastic limit of an aggregate (see Note (1)).

NOTE - A similar test method for soils is included in NZS 4402 as Test 2.3. The two methods are essentially the same.

Document History

NZS 4407.3.3
January 1, 1991
Methods of sampling and testing road aggregates Test 3.3 The plastic limit
This method covers the determination of the plastic limit of an aggregate (see Note (1)). NOTE – A similar test method for soils is included in NZS 4402 as Test 2.3. The two methods are essentially...

References

Advertisement