CENELEC - EN 50397-3

Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 3: Guide to use

active
Organization: CENELEC
Publication Date: 1 February 2010
Status: active
Page Count: 24
ICS Code (Power transmission and distribution lines): 29.240.20

Document History

July 1, 2022
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 3: Guide to use
This part of EN 50397 provides general recommendations for the selection, storage, transportation and installation of the covered conductors and the related accessories specified in EN 50397-1 and EN...
EN 50397-3
February 1, 2010
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 3: Guide to use
A description is not available for this item.
Advertisement