ISO/IEC TR 29107-1

Information technology – Intelligent homes – Taxonomy of specifications – Part 1: Taxonomy method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2010
Status: active
Page Count: 40
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 29107 specifies the concept for a taxonomy of standards and other related specifications applicable to intelligent homes. It is intended for the classification of specifications from ISO, IEC, ISO/IEC JTC 1, ITU and from organizations with liaison status with any of these.

The target of this part of ISO/IEC 29107 are the various standardisation bodies that are contributing to the intelligent home. With the help of the concept described in this report they should be able to classify their specifications. This will benefit the standardisation bodies to determine if there are overlapping specifications or areas for which specifications are missing.

NOTE The collection of all classifications, is intended to be specified in ISO/IEC TR 29107-2.1.

1 The table of specifications will be held by ISO/IEC JTC 1/SC 25.

Document History

ISO/IEC TR 29107-1
March 1, 2010
Information technology – Intelligent homes – Taxonomy of specifications – Part 1: Taxonomy method
This part of ISO/IEC 29107 specifies the concept for a taxonomy of standards and other related specifications applicable to intelligent homes. It is intended for the classification of specifications...

References

Advertisement