DLA - MS27110 REV C
WIRE, ELECTRICAL - SILICONE INSULATED, COPPER, 600 VOLT, 200 DEG. C, FEP JACKET
inactive
| Organization: | DLA |
| Publication Date: | 6 January 1969 |
| Status: | inactive |
| Page Count: | 1 |
scope:
This military standard is approved by the Department of the Air Force and the Naval Air Systems Command and is mandatory for use by these activities. All other military activities are required to employ this standard where suitable.
Document History
May 17, 2019
WIRE, ELECTRICAL - SILICONE INSULATED, COPPER, 600 VOLT, 200 DEGREES C, FEP JACKET
A description is not available for this item.
October 19, 2011
WIRE, ELECTRICAL - SILICONE INSULATED, COPPER, 600 VOLT, 200°C, FEP JACKET
A description is not available for this item.
July 19, 2004
WIRE, ELECTRICAL - SILICONE INSULATED, COPPER, 600 VOLT, 200 DEG. C, FEP JACKET
A description is not available for this item.
June 1, 1998
WIRE, ELECTRICAL - SILICONE INSULATED, COPPER, 600 VOLT, 200 DEG. C, FEP JACKET
A description is not available for this item.
MS27110 REV C
January 6, 1969
WIRE, ELECTRICAL - SILICONE INSULATED, COPPER, 600 VOLT, 200 DEG. C, FEP JACKET
This military standard is approved by the Department of the Air Force and the Naval Air Systems Command and is mandatory for use by these activities. All other military activities are required to...
March 7, 1966
WIRE, ELECTRICAL - SILICONE INSULATED, COPPER, 600 VOLT, 200 DEG. C, FEP JACKET
A description is not available for this item.