NPFC - MIL-DTL-46796

ENGINE, DIESEL: 8 CYLINDER, V-TYPE 390 TO 440 H.P.

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 10 March 2010
Status: active
Page Count: 18
scope:

This specification covers several 8 cylinder, V-type, liquid-cooled, 2-stroke-cycle, turbo-supercharged, internal-combustion, compression ignition engines for use in military vehicles (see 6.1). The basic design of these engines is very similar and the characteristic differences have been classed as Type I or Type II for the lower or the higher power versions.

intended Use:

The engines covered by this specification are intended for production use as spares or replacements for military combat and tactical vehicles. Due to the extreme environmental conditions under... View More

Document History

February 18, 2020
Engine, Diesel: 8 Cylinder, V-Type 390 to 440 H.P.
A description is not available for this item.
March 17, 2015
ENGINE, DIESEL: 8 CYLINDER, V-TYPE 390 TO 440 H.P.
A description is not available for this item.
MIL-DTL-46796
March 10, 2010
ENGINE, DIESEL: 8 CYLINDER, V-TYPE 390 TO 440 H.P.
The engines covered by this specification are intended for production use as spares or replacements for military combat and tactical vehicles. Due to the extreme environmental conditions under which...
September 30, 1998
ENGINE, DIESEL: 8 CYLINDER, V-TYPE 390 H.P.
The engines covered by this specification are intended for production use as spares or replacements for military combat and tactical vehicles. Due to the extreme environmental conditions under which...
March 15, 1996
ENGINE, DIESEL: 8 CYLINDER, V-TYPE 390 H.P.
This specification covers one type of 8 cylinder, V-type, liquid-cooled, 2-stroke-cycle, turbo-supercharged, internal-combustion, compression ignition engine for use in military vehicles (see 6.1).
July 6, 1987
ENGINE, DIESEL: 8 CYLINDER, V-TYPE 390 H.P.
A description is not available for this item.
December 6, 1973
ENGINE, DIESEL: 8 CYLINDER, V-TYPE 390 H.P.
A description is not available for this item.
June 3, 1966
ENGINE, DIESEL: 8 CYLINDER, V-TYPE 390 H.P.
A description is not available for this item.
December 17, 1963
ENGINE, DIESEL: 8 CYLINDER, V-TYPE 390 H.P.
A description is not available for this item.

References

Advertisement