SNZ - NZS 4407.3.7.1

Methods of sampling and testing road aggregates Test 3.7.1 Pycnometer method for particles passing the 19 mm test sieve

inactive, Most Current
Organization: SNZ
Publication Date: 1 January 1991
Status: inactive
Page Count: 4
scope:

This method covers the determination of the solid density of combined coarse and fine road aggregate particles passing a 19.0 mm test sieve. Care is required with porous aggregates to ensure that representative values are measured.

NOTE - A similar test method for soils is included in NZS 4402 as Test 2.7.1. The two methods are essentially the same.

Document History

NZS 4407.3.7.1
January 1, 1991
Methods of sampling and testing road aggregates Test 3.7.1 Pycnometer method for particles passing the 19 mm test sieve
This method covers the determination of the solid density of combined coarse and fine road aggregate particles passing a 19.0 mm test sieve. Care is required with porous aggregates to ensure that...

References

Advertisement