CENELEC - EN 50364
Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
active
| Organization: | CENELEC |
| Publication Date: | 1 February 2010 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Radiation protection): | 13.280 |
Document History
January 1, 2018
Product standard for human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
This product standard applies to devices operating within the frequency range 0 Hz to 300 GHz, used in electronic article surveillance (EAS), radio frequency identification (RFID) and similar...
EN 50364
February 1, 2010
Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
A description is not available for this item.
October 1, 2001
Limitation of Human Exposure to Electromagnetic Fields from Devices Operating in the Frequency Range 0 Hz to 10 GHz, Used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and Similar Applications
A description is not available for this item.