ISO 21809-5

Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 5: External concrete coatings

inactive
Buy Now
Organization: ISO
Publication Date: 1 April 2010
Status: inactive
Page Count: 36
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This part of ISO 21809 specifies the requirements for qualification, application, testing and handling of materials required for the application of reinforced concrete coating externally to either bare pipe or pre-coated pipe for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623.

The external application of concrete is primarily used for the negative buoyancy of pipes used in buried or submerged pipeline systems and/or for the mechanical protection of the pipe and its pre-coating.

This part of ISO 21809 is applicable to concrete thicknesses of 25 mm or greater.

Document History

June 1, 2017
Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 5: External concrete coatings
This document specifies the requirements for qualification, application, testing and handling of materials required for the application of reinforced concrete coating externally to either bare pipe...
ISO 21809-5
April 1, 2010
Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 5: External concrete coatings
This part of ISO 21809 specifies the requirements for qualification, application, testing and handling of materials required for the application of reinforced concrete coating externally to either...

References

Advertisement