NPFC - MIL-DTL-2/70
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 2 February 2010 |
| Status: | inactive |
| Page Count: | 3 |
intended Use:
The valves covered by this specification sheet are intended for use with cylinders containing high pressure flammable or toxic mixtures. If the LC50 of the mixture is equal to or less than 200... View More
Document History
MIL-DTL-2/70
February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with cylinders containing high pressure flammable or toxic mixtures. If the LC50 of the mixture is equal to or less than 200 ppm, a...
September 29, 2006
VALVE, CYLINDER, GAS: HIGH PRESSURE, FLAMMABLE OR TOXIC MIXTURES, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders containing high pressure flammable or toxic mixtures. If the LC50 of the mixture is equal to or less than 200 ppm, a...
September 25, 2002
VALVE, CYLINDER, GAS: HIGH PRESSURE, FLAMMABLE OR TOXIC MIXTURES, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders containing high pressure flammable or toxic mixtures. If the LC50 of the mixture is equal to or less than 200 ppm, a...
June 9, 1995
VALVE, CYLINDER, GAS: HIGH PRESSURE, FLAMMABLE OR TOXIC MIXTURES, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures through 3000 PSIG (20,680 KPa) at 120 degrees F (48.9 degrees C)
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The complete...