ITU-T J.43
CHARACTERISTICS OF EQUIPMENT FOR THE CODING OF ANALOGUE HIGH QUALITY SOUND PROGRAMME SIGNALS FOR TRANSMISSION ON 320 kbit/s CHANNELS
| Organization: | ITU-T |
| Publication Date: | 1 November 1988 |
| Status: | inactive |
| Page Count: | 15 |
scope:
General
This Recommendation gives the characteristics of equipment for the coding of 15 kHz monophonic analogue sound-programme signals into a digital signal of 320 kbit/s. For stereophonic operation, two monophonic digital codecs can be utilized. Two monophonic digital signals that form a stereophonic signal should be routed together over the same transmission systems (path) to avoid difference in transmission delay.
Equipment for coding of analogue sound-programme signals can be:
a) A stand-alone encoder/decoder with a digital interface at 320 kbit/s. The encoder operation and the decoder operation may be performed in two separate equipments or in the same equipment.
b) A combined encoder-multiplex/de
In case b), it is not mandatory to provide an external access at 320 kbit/s.
Document History