TAPPI - T 448 OM

Water Vapor Transmission Rate of Paper and Paperboard at 23 Degrees C and 50% RH

inactive
Organization: TAPPI
Publication Date: 20 January 1997
Status: inactive
Page Count: 4

Document History

January 1, 2017
Water vapor transmission rate of paper and paperboard at 23℃ and 50% RH
This method provides for the gravimetric determination of the water vapor transmission rate (WVTR) of sheet materials at 23°C with an atmosphere of 50% RH on one side and a desiccant on the other....
January 1, 2009
Water vapor transmission rate of paper and paperboard at 23 Degree C and 50% RH
A description is not available for this item.
January 1, 2004
Water vapor transmission rate of paper and paperboard at 23°C and 50% RH
A description is not available for this item.
T 448 OM
January 20, 1997
Water Vapor Transmission Rate of Paper and Paperboard at 23 Degrees C and 50% RH
A description is not available for this item.
January 1, 1989
Water Vapor Transmission Rate of Sheet Materials at Standard Temperature and Humidity
A description is not available for this item.
Advertisement