JSA - JIS B 1501
Rolling bearings - Balls
| Organization: | JSA |
| Publication Date: | 20 March 2009 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This Standard specifies the requirements for the balls for rolling bearings.
NOTE : The International Standard corresponding to this Standard is as follows.
ISO 3290 : 2001 Rolling bearings - Balls - Dimensions and tolerances (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21.
Document History