DS/EN 15797

Chemicals used for the treatment of swimming pool water – Iron based coagulants

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 February 2010
Status: active
Page Count: 14
ICS Code (Chemicals for purification of water): 71.100.80
scope:

This European Standard is applicable to iron based coagulants (iron (III) chloride, iron (III) chloride sulfate and iron (III) sulfate liquid) used directly or for the production of formulations for treatment of water for swimming pools. It describes the characteristics of iron based coagulants and specifies the requirements and the corresponding test methods for iron based coagulants. It gives information on their use in swimming pool water treatment. General information on iron based coagulants is given in Annex A. It also determines the rules relating to safe handling and use (see Annex B).

Document History

June 7, 2022
Chemicals used for the treatment of swimming pool water – Iron based coagulants
This document is applicable to iron based coagulants (iron (III) chloride, iron (III) chloride sulfate and iron (III) sulfate liquid) used directly or for the production of formulations for treatment...
DS/EN 15797
February 12, 2010
Chemicals used for the treatment of swimming pool water – Iron based coagulants
This European Standard is applicable to iron based coagulants (iron (III) chloride, iron (III) chloride sulfate and iron (III) sulfate liquid) used directly or for the production of formulations for...
Chemicals used for the treatment of swimming pool water - Iron based coagulants
This document is applicable to iron based coagulants (iron (III) chloride, iron (III) chloride sulfate and iron (III) sulfate liquid) used directly or for the production of formulations for treatment...
Chemicals used for the treatment of swimming pool water - Iron based coagulants
This document is applicable to iron based coagulants (iron (III) chloride, iron (III) chloride sulfate and iron (III) sulfate liquid) used directly or for the production of formulations for treatment...
Advertisement