ITU-T J.42

CHARACTERISTICS OF EQUIPMENT FOR THE CODING OF ANALOGUE MEDIUM QUALITY SOUND-PROGRAMME SIGNALS FOR TRANSMISSION ON 384-kbit/s CHANNELS

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 November 1988
Status: active
Page Count: 6
scope:

General

This Recommendation gives the characteristics of equipment for the coding of 7 kHz monophonic analogue sound-programme signals into a digital signal. Two monophonic digital signals can be combined to form a 384-kbit/s signal already specified in Recommendation J.41.

Equipment for coding of analogue sound-programme signals, as specified in this Recommendation, can be:

a) A stand alone encoder/decoder with a digital interface at 384 kbit/s. The encoder operation and the decoder operation may be performed in two separate equipments or in the same equipment.

b) A combined encoder-multiplex decoder-demultiplex with a digital interface at 1544 or 2048 kbit/s. The encoder-multiplex operation and the decoder-multiplex operation may be performed in two separate equipments or in the same equipment.

In case b) it is not mandatory to provide an external digital sound-programme access port at 384 kbit/s.

Document History

ITU-T J.42
November 1, 1988
CHARACTERISTICS OF EQUIPMENT FOR THE CODING OF ANALOGUE MEDIUM QUALITY SOUND-PROGRAMME SIGNALS FOR TRANSMISSION ON 384-kbit/s CHANNELS
General This Recommendation gives the characteristics of equipment for the coding of 7 kHz monophonic analogue sound-programme signals into a digital signal. Two monophonic digital signals can be...

References

Advertisement