ITU-T J.44

CHARACTERISTICS OF EQUIPMENT FOR THE CODING OF ANALOGUE MEDIUM QUALITY SOUND - PROGRAMME SIGNALS FOR TRANSMISSION ON 320 kbit/s CHANNELS

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 November 1988
Status: inactive
Page Count: 4
scope:

General

This Recommendation gives the characteristics of equipment for the coding of 7 kHz monophonic analogue sound-programme signals into a digital signal. Two monophonic digital signals can be combined to form a 320 kbit/s signal having a structure specified in Recommendation J.43.

Equipment for coding of analogue sound-programme signals, as specified in this Recommendation, can be:

a) A stand-alone encoder/decoder with a digital interface at 320 kbit/s. The encoder operation and the decoder operation may be performed in two separate equipments or in the same equipment.

b) A combined encoder-multiplex/decoder-demultiplex with a digital interface at 1544 or 2048 kbit/s. The encoder-multiplex operation and the decoder-demultiplex operation may be performed in two separate equipments or in the same equipment.

In case b) it is not mandatory to provide an external access at 320 kbit/s.

Document History

January 1, 1989
Characteristics of Equipment for the Coding of Analogue Medium Quality Sound-Programme Signals for Transmission on 320 kbit/s Channels - Line Transmission of Non-Telephone Signals - Transmission of Sound-Programme and Television Signals (Study Group XV) 2 pp
A description is not available for this item.
ITU-T J.44
November 1, 1988
CHARACTERISTICS OF EQUIPMENT FOR THE CODING OF ANALOGUE MEDIUM QUALITY SOUND - PROGRAMME SIGNALS FOR TRANSMISSION ON 320 kbit/s CHANNELS
General This Recommendation gives the characteristics of equipment for the coding of 7 kHz monophonic analogue sound-programme signals into a digital signal. Two monophonic digital signals can be...
Advertisement