GMKOREA EDS-T-5229

HIGH-PRESSURE PUMP FOR HEADLAMP-CLEAANING SYSTEM

inactive
Buy Now
Organization: GMKOREA
Publication Date: 19 June 2006
Status: inactive
Page Count: 14
scope:

PURPOSE

This test specification defines the general test conditions for high - pressure pumps for headlamp cleaning systems. Called shortly "pump" in the following.

Which test specifications are to be applied, as well as material specifications, form, dimensions and surface treatment are to be noted from the drawing.

In addition to this specification, the pump must satisfy the requirement of the countries in the asm. with a high - pressure headlamp cleaning system, in which it is applied.

Document History

December 1, 2011
High-Pressure Pump for Headlamp-Cleaning System
PURPOSE This test specification defines the general test conditions for high - pressure pumps for headlamp cleaning systems. Called shortly "pump" in the following. Which test specifications are to...
GMKOREA EDS-T-5229
June 19, 2006
HIGH-PRESSURE PUMP FOR HEADLAMP-CLEAANING SYSTEM
PURPOSE This test specification defines the general test conditions for high - pressure pumps for headlamp cleaning systems. Called shortly "pump" in the following. Which test specifications are to...
Advertisement