DSF/ISO/IEC FDIS 10118-2

Information technology - Security techniques - Hash-functions - Part 2: Hash-functions using an n-bit block cipher

pending, Most Current
Organization: DS
Status: pending
Page Count: 39
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 10118 specifies hash-functions which make use of an n-bit block cipher algorithm. They are therefore suitable for an environment in which such an algorithm is already implemented. Block ciphers are specified in ISO/IEC 18033-3. Four hash-functions are specified. The first provides hash-codes of length less than or equal to n, where n is the block-length of the algorithm used. The second provides hash-codes of length less than or equal to 2n; the third provides hash-codes of length equal to 2n; and the fourth provides hash-codes of length 3n. All four of the hash-functions specified in this part of ISO/IEC 10118 conform to the general model specified in ISO/IEC 10118-1.

Document History

DSF/ISO/IEC FDIS 10118-2
Information technology - Security techniques - Hash-functions - Part 2: Hash-functions using an n-bit block cipher
This part of ISO/IEC 10118 specifies hash-functions which make use of an n-bit block cipher algorithm. They are therefore suitable for an environment in which such an algorithm is already...
Advertisement