ISO/IEC 19794-2

Information technology - Biometric data interchange formats - Part 2: Finger minutiae data AMENDMENT 1: Detailed description of finger minutiae location, direction, and type

inactive
Buy Now
Organization: ISO
Publication Date: 1 April 2010
Status: inactive
Page Count: 28
ICS Code (Information coding): 35.040
scope:

This International Standard gives

the underlying theory,

the basic principles for sampling and preparation of samples, and

the basic requirements for the design, installation and operation of sampling systems

for mechanical sampling, manual sampling and preparation of samples taken from a lot under transfer, to determine the chemical composition, moisture content, size distribution and other physical and metallurgical properties of the lot, except bulk density obtained using ISO 3852:2007 (Method 2).

The methods specified in this International Standard are applicable to both the loading and discharging of a lot by means of belt conveyors and other ore-handling equipment to which a mechanical sampler may be installed or where manual sampling may safely be conducted.

The methods are applicable to all iron ores, whether natural or processed (e.g. concentrates and agglomerates, such as pellets or sinters).

Document History

December 1, 2015
Information technology - Biometric data interchange formats - Part 2: Finger minutiae data AMENDMENT 2: XML encoding and clarification of defects
A description is not available for this item.
September 1, 2014
Information technology - Biometric data interchange formats - Part 2: Finger minutiae data AMENDMENT 1: Detailed description of finger minutiae location, direction, and type TECHNICAL CORRIGENDUM 2
A description is not available for this item.
December 1, 2013
Information technology - Biometric data interchange formats - Part 2: Finger minutiae data AMENDMENT 1: Conformance testing methodology and clarification of defects
A description is not available for this item.
April 1, 2012
Information technology - Biometric data interchange formats - Part 2: Finger minutiae data TECHNICAL CORRIGENDUM 1
This part of ISO/IEC 19794 specifies a concept and data formats for representation of fingerprints using the fundamental notion of minutiae. It is generic, in that it may be applied and used in a...
December 15, 2011
Information technology - Biometric data interchange formats - Part 2: Finger minutiae data
This part of ISO/IEC 19794 specifies a concept and data formats for representation of fingerprints using the fundamental notion of minutiae. It is generic, in that it may be applied and used in a...
ISO/IEC 19794-2
April 1, 2010
Information technology - Biometric data interchange formats - Part 2: Finger minutiae data AMENDMENT 1: Detailed description of finger minutiae location, direction, and type
This International Standard gives the underlying theory, the basic principles for sampling and preparation of samples, and the basic requirements for the design, installation and operation of...
October 15, 2009
Information technology - Biometric data interchange formats - Part 2: Finger minutiae data TECHNICAL CORRIGENDUM 1
This International Standard gives the underlying theory, the basic principles for sampling and preparation of samples, and the basic requirements for the design, installation and operation of...
September 15, 2005
Information technology - Biometric data interchange formats - Part 2: Finger minutiae data
A description is not available for this item.

References

Advertisement