DLA - DESC-DWG-92020

CAPACITORS, FIXED, METALLIZED PLASTIC DIELECTRIC, DIRECT CURRENT, HERMETICALLY SEALED

inactive
Organization: DLA
Publication Date: 15 September 1992
Status: inactive
Page Count: 9
scope:

This drawing describes the complete requirements for metallized polycarbonate capacitors screened to MIL-C-39022.

The complete PIN shall be as shown in the following example:

intended Use:

Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

CAPACITORS, FIXED, METALLIZED PLASTIC DIELECTRIC, DIRECT CURRENT, HERMETICALLY SEALED
A description is not available for this item.
June 28, 2000
CAPACITORS, FIXED, METALLIZED PLASTIC DIELECTRIC, DIRECT CURRENT, HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DESC-DWG-92020
September 15, 1992
CAPACITORS, FIXED, METALLIZED PLASTIC DIELECTRIC, DIRECT CURRENT, HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...

References

Advertisement