DS/ISO 17365

Supply chain applications of RFID - Transport units

inactive
Organization: DS
Publication Date: 19 February 2010
Status: inactive
Page Count: 30
ICS Code (Packaging and distribution of goods in general): 55.020
scope:

This International Standard defines the basic features of RFID for the use in the supply chain when applied to transport units. In particular:- Provides specifications for the identification of the transport unit. - Makes recommendations about additional information about the product on the RF tag. - Specifies the semantics and data syntax to be used. - Specifies the data protocol to be used to interface with business applications and the RFID system. - Specifies the minimum performance requirements. - Specifies the air interface standards between the RF interrogator and RF tag. - Specifies the reuse and recyclability of the RF tag.

Document History

March 18, 2013
Supply chain applications of RFID – Transport units
This International Standard defines the basic features of RFID for the use in the supply chain when applied to transport units. In particular it „o provides specifications for the identification of...
DS/ISO 17365
February 19, 2010
Supply chain applications of RFID - Transport units
This International Standard defines the basic features of RFID for the use in the supply chain when applied to transport units. In particular:- Provides specifications for the identification of the...
Supply chain applications of RFID - Transport units
This International Standard defines the basic features of RFID for the use in the supply chain when applied to transport units. In particular it . provides specifications for the identification of...
Advertisement