ISO 27875

Space systems - Re-entry risk management for unmanned spacecraft and launch vehicle orbital stages

inactive
Buy Now
Organization: ISO
Publication Date: 1 March 2010
Status: inactive
Page Count: 20
ICS Code (Space systems and operations): 49.140
scope:

This International Standard provides a framework with which to assess, reduce and control the potential risks that spacecraft and launch vehicle orbital stages pose to people and the environment when those space vehicles re-enter the Earth's atmosphere and impact the Earth's surface. It is intended to be applied to the planning, design and review of space vehicle missions for which controlled or uncontrolled re-entry is possible. Objects that separate during the ascent phase and impact the ground are addressed in ISO 14620-2. This International Standard complements ISO 14620-1 and ISO 17666.

This International Standard is not applicable to spacecraft containing nuclear power sources1).

NOTE Useful background information for this International Standard is available in ISO 24113.

1) Such spacecraft are controlled by the Principles Relevant to the Use of Nuclear Power Sources in Outer Space, (General Assembly resolution 47/68 of 14 December 1992), A/RES/47/68 47 U.N.

Document History

September 1, 2020
Space systems — Re-entry risk management for unmanned spacecraft and launch vehicle orbital stages AMENDMENT 1: Formula to obtain Ec by the product of the probability of impact on a specific latitude band, and the population within the band, which is integrated over the latitude range covered by the orbital inclination
A description is not available for this item.
February 1, 2019
Space systems - Re-entry risk management for unmanned spacecraft and launch vehicle orbital stages
This document provides a framework with which to assess, reduce, and control the potential risks that spacecraft and launch vehicle orbital stages (referred to hereinafter as “space vehicles”) pose...
March 15, 2016
Space systems - Re-entry risk management for unmanned spacecraft and launch vehicle orbital stages AMENDMENT 1
A description is not available for this item.
ISO 27875
March 1, 2010
Space systems - Re-entry risk management for unmanned spacecraft and launch vehicle orbital stages
This International Standard provides a framework with which to assess, reduce and control the potential risks that spacecraft and launch vehicle orbital stages pose to people and the environment when...

References

Advertisement