NPFC - MIL-DTL-2/37

VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 2 February 2010
Status: inactive
Page Count: 3
intended Use:

The valves covered by this specification sheet are intended for use with nitrous oxide cylinders in medical applications. Typical capacities are 1280-, 2000-, and 3000-gallon cylinders.

Document History

MIL-DTL-2/37
February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with nitrous oxide cylinders in medical applications. Typical capacities are 1280-, 2000-, and 3000-gallon cylinders.
September 29, 2006
VALVE, CYLINDER, GAS: NITROUS OXIDE, OUTLET 326, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with nitrous oxide cylinders in medical applications. Typical capacities are 1280-, 2000-, and 3000-gallon cylinders.
September 25, 2002
VALVE, CYLINDER, GAS: NITROUS OXIDE, OUTLET 326, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with nitrous oxide cylinders in medical applications. Typical capacities are 1280-, 2000-, and 3000-gallon cylinders.
June 9, 1995
VALVE, CYLINDER, GAS: NITROUS OXIDE, OUTLET 326, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures through 3000 PSIG (20,680 KPa) at 120 degrees F (48.9 degrees C) This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete...
September 9, 1970
VALVE, CYLINDER, GAS: NITROUS OXIDE, OUTLET 326, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
A description is not available for this item.
March 12, 1962
VALVE, CYLINDER, GAS: NITROUS OXIDE, OUTLET 326, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
A description is not available for this item.

References

Advertisement